Anatech Electronics, Inc. 3000 MHz Suspended Stripline Low Pass Filter AE3000SSL1037

Description
3000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
3000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Suspended Stripline Low Pass Filter - AE3000SSL1037 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Suspended Stripline Low Pass Filter
AE3000SSL1037
3000 MHz Suspended Stripline Low Pass Filter AE3000SSL1037
3000 MHz Suspended Stripline Low Pass Filter

3000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SSL1037
Product Name 3000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details