Anatech Electronics, Inc. 11000 MHz Suspended Stripline High pass Filter AE11000SSH6608

Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Suspended Stripline High pass Filter - AE11000SSH6608 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Suspended Stripline High pass Filter
AE11000SSH6608
11000 MHz Suspended Stripline High pass Filter AE11000SSH6608
11000 MHz Suspended Stripline High pass Filter

11000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000SSH6608
Product Name 11000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
5000 MHz Suspended Stripline High pass Filter - AE5000SSH6596 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 5000 MHz
Insertion Loss 1.5 dB
View Details