Anatech Electronics, Inc. 100 MHz LC High pass Filter AE100H9913

Description
100 MHz LC High pass Filter
Request a Quote
Description
100 MHz LC High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC High pass Filter - AE100H9913 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC High pass Filter
AE100H9913
100 MHz LC High pass Filter AE100H9913
100 MHz LC High pass Filter

100 MHz LC High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100H9913
Product Name 100 MHz LC High pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details