Anatech Electronics, Inc. 11000 MHz Suspended Stripline High pass Filter AE11000SSH6607

Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Suspended Stripline High pass Filter - AE11000SSH6607 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Suspended Stripline High pass Filter
AE11000SSH6607
11000 MHz Suspended Stripline High pass Filter AE11000SSH6607
11000 MHz Suspended Stripline High pass Filter

11000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000SSH6607
Product Name 11000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3500 MHz Suspended Stripline High pass Filter - AE3500SSH6591 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3500 MHz
Insertion Loss 1.5 dB
View Details