Anatech Electronics, Inc. 10500 MHz Suspended Stripline High pass Filter AE10500SSH6606

Description
10500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
10500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10500 MHz Suspended Stripline High pass Filter - AE10500SSH6606 - Anatech Electronics, Inc.
Garfield, NJ, United States
10500 MHz Suspended Stripline High pass Filter
AE10500SSH6606
10500 MHz Suspended Stripline High pass Filter AE10500SSH6606
10500 MHz Suspended Stripline High pass Filter

10500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10500SSH6606
Product Name 10500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 10500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
6000 MHz Suspended Stripline High pass Filter - AE6000SSH6598 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1.5 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details