Anatech Electronics, Inc. 1700 - 3000 MHz Absorptive High Pass Filter AE1700LH9939-A

Description
1700 - 3000 MHz Absorptive High Pass Filter
Request a Quote
Description
1700 - 3000 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 - 3000 MHz Absorptive High Pass Filter - AE1700LH9939-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1700 - 3000 MHz Absorptive High Pass Filter
AE1700LH9939-A
1700 - 3000 MHz Absorptive High Pass Filter AE1700LH9939-A
1700 - 3000 MHz Absorptive High Pass Filter

1700 - 3000 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1700LH9939-A
Product Name 1700 - 3000 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details