Anatech Electronics, Inc. 1750 MHz Suspended Stripline High pass Filter AE1750SSH6548

Description
1750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Suspended Stripline High pass Filter - AE1750SSH6548 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Suspended Stripline High pass Filter
AE1750SSH6548
1750 MHz Suspended Stripline High pass Filter AE1750SSH6548
1750 MHz Suspended Stripline High pass Filter

1750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750SSH6548
Product Name 1750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details