Anatech Electronics, Inc. 104.2 MHz LC Band Stop/Notch Filters AE104N2239

Description
104.2 MHz LC Band Stop/Notch Filters
Request a Quote
Description
104.2 MHz LC Band Stop/Notch Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
104.2 MHz LC Band Stop/Notch Filters - AE104N2239 - Anatech Electronics, Inc.
Garfield, NJ, United States
104.2 MHz LC Band Stop/Notch Filters
AE104N2239
104.2 MHz LC Band Stop/Notch Filters AE104N2239
104.2 MHz LC Band Stop/Notch Filters

104.2 MHz LC Band Stop/Notch Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE104N2239
Product Name 104.2 MHz LC Band Stop/Notch Filters
Filter Type Band Reject
Fc 104 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
789 MHz LC Notch Filter - AE789LN2290 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 10 to 70 C (50 to 158 F)
Fc 789 MHz
View Details