Anatech Electronics, Inc. 789 MHz LC Notch Filter AE789LN2290

Description
789 MHz LC Notch Filter
Request a Quote
Description
789 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
789 MHz LC Notch Filter - AE789LN2290 - Anatech Electronics, Inc.
Garfield, NJ, United States
789 MHz LC Notch Filter
AE789LN2290
789 MHz LC Notch Filter AE789LN2290
789 MHz LC Notch Filter

789 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE789LN2290
Product Name 789 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5250 MHz Waveguide Band stop Filter - AE5250WN2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5250 MHz
Bandwidth 200000 kHz
View Details
1950 MHz Cavity Notch Filter - AE1950NS2177 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1950 MHz
Bandwidth 31000 kHz
View Details
1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
View Details