Anatech Electronics, Inc.
100 MHz Low Pass Filter
AE100LL9369
Description
100 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE100LL9369 |
|
Product Name
|
100 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
100 MHz
|
|
Insertion Loss
|
0.6000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
40 MHz
Insertion Loss
0.3000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
30 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14560 MHz
Bandwidth
120000 kHz
View Details