Anatech Electronics, Inc. 160 MHz LC Low Pass Filter AE160L9167

Description
160 MHz LC Low Pass Filter
Request a Quote
Description
160 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Low Pass Filter - AE160L9167 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Low Pass Filter
AE160L9167
160 MHz LC Low Pass Filter AE160L9167
160 MHz LC Low Pass Filter

160 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160L9167
Product Name 160 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

945 MHz Lowpass Filter - AE945L8908 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 945 MHz
Insertion Loss 3 dB
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
30 MHz LC Lowpass Filter - AE30LL9356 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details