Anatech Electronics, Inc.
100 MHz Low Pass Filter
AE100L9174
Description
100 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE100L9174 |
|
Product Name
|
100 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
100 MHz
|
|
Insertion Loss
|
0.6000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4810 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2672 MHz
Bandwidth
240000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
0.3500 dB
Return Loss
18 dB
View Details