Anatech Electronics, Inc.
960 MHz Lowpass Filter
AE960L9091-D
Description
960 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
960 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE960L9091-D |
|
Product Name
|
960 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
960 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1100 MHz
Insertion Loss
0.3000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2558 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4750 MHz
Bandwidth
500000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
600000 kHz
View Details