Anatech Electronics, Inc. 1000 MHz Lowpass Filter with N-Type (F) connectors AE1000L7839

Description
1000 MHz Lowpass Filter with N-Type (F) connectors
Request a Quote
Description
1000 MHz Lowpass Filter with N-Type (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Lowpass Filter with N-Type (F) connectors - AE1000L7839 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Lowpass Filter with N-Type (F) connectors
AE1000L7839
1000 MHz Lowpass Filter with N-Type (F) connectors AE1000L7839
1000 MHz Lowpass Filter with N-Type (F) connectors

1000 MHz Lowpass Filter with N-Type (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000L7839
Product Name 1000 MHz Lowpass Filter with N-Type (F) connectors
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz Low Pass Filter - AE450L9178 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 450 MHz
Insertion Loss 2.5 dB
View Details
15 MHz Low Pass Filter - AE15L9173 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
800 MHz LC Low Pass Filter - AE800L9193 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 800 MHz
Insertion Loss 3 dB
View Details