Anatech Electronics, Inc. 300 MHz Low Pass Filter AE300L9175

Description
300 MHz Low Pass Filter
Request a Quote
Description
300 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz Low Pass Filter - AE300L9175 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz Low Pass Filter
AE300L9175
300 MHz Low Pass Filter AE300L9175
300 MHz Low Pass Filter

300 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300L9175
Product Name 300 MHz Low Pass Filter
Filter Type Low Pass
Fc 300 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

700 - 850 MHz Absorptive LC Low Pass Filter - AE850LL9307-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
88.1 MHz Low Pass filter - AE88L9246 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 88.1 MHz
Insertion Loss 3 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details