Anatech Electronics, Inc. 5365 MHz WIFI Cavity Filter AB5365B1301

Description
5365 MHz WIFI Cavity Filter
Request a Quote
Description
5365 MHz WIFI Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Garfield, NJ, United States
5365 MHz WIFI Cavity Filter
AB5365B1301
5365 MHz WIFI Cavity Filter AB5365B1301
5365 MHz WIFI Cavity Filter

5365 MHz WIFI Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5365B1301
Product Name 5365 MHz WIFI Cavity Filter
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details