Anatech Electronics, Inc. 5700 MHz Cavity Band Pass Filter AB5700B768

Description
5700 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote
Description
5700 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz Cavity Band Pass Filter
AB5700B768
5700 MHz Cavity Band Pass Filter AB5700B768
5700 MHz Cavity Band Pass Filter for WIFI Communication

5700 MHz Cavity Band Pass Filter for WIFI Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5700B768
Product Name 5700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details