American Portwell Technology Inc. Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 PCOM-B219VG

Description
Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third generation Quad Core/Dual Core embedded processor ,with turbo-boost, vPro, Hyper Threading, 3D Tri-gate Transistor, USB3.0 which offer high performance and accurate responses for medical healthcare systems, military equipments, and retail system. Features Support Intel®22nm Quad Core/Dual Core embedded Ivy Bridge 3rd Core i7/i5/i3 CPU and QM77 Chipset Support faster I/O interfaces the seven PCI Express lanes Support four SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports Four USB3.0 ports supported
Datasheet
Description
Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third generation Quad Core/Dual Core embedded processor ,with turbo-boost, vPro, Hyper Threading, 3D Tri-gate Transistor, USB3.0 which offer high performance and accurate responses for medical healthcare systems, military equipments, and retail system. Features Support Intel®22nm Quad Core/Dual Core embedded Ivy Bridge 3rd Core i7/i5/i3 CPU and QM77 Chipset Support faster I/O interfaces the seven PCI Express lanes Support four SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports Four USB3.0 ports supported
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 - PCOM-B219VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0
PCOM-B219VG
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 PCOM-B219VG
Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third generation Quad Core/Dual Core embedded processor ,with turbo-boost, vPro, Hyper Threading, 3D Tri-gate Transistor, USB3.0 which offer high performance and accurate responses for medical healthcare systems, military equipments, and retail system. Features Support Intel®22nm Quad Core/Dual Core embedded Ivy Bridge 3rd Core i7/i5/i3 CPU and QM77 Chipset Support faster I/O interfaces the seven PCI Express lanes Support four SATA ports include two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance Support multiple DP/HDMI/DVI functions with two Display Ports Four USB3.0 ports supported

Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB

Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third generation Quad Core/Dual Core embedded processor ,with turbo-boost, vPro, Hyper Threading, 3D Tri-gate Transistor, USB3.0 which offer high performance and accurate responses for medical healthcare systems, military equipments, and retail system.

Features

  • Support Intel®22nm Quad Core/Dual Core embedded Ivy Bridge 3rd Core i7/i5/i3 CPU and QM77 Chipset
  • Support faster I/O interfaces the seven PCI Express lanes
  • Support four SATA ports include two 3Gbps ports
  • Power sharing technology between CPU and Graphics engine to maximize performance
  • Support multiple DP/HDMI/DVI functions with two Display Ports
  • Four USB3.0 ports supported
Supplier's Site Datasheet
Intel®Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB - PCOM-B219VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel®Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB
PCOM-B219VG
Intel®Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB PCOM-B219VG
Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB

Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB

Supplier's Site

Technical Specifications

  American Portwell Technology Inc. American Portwell Technology Inc.
Product Category Computer-on-Module (COM) Computer-on-Module (COM)
Product Number PCOM-B219VG PCOM-B219VG
Product Name Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 Intel®Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB
Form Factor COM Express Basic COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® Intel® Ivy Bridge based Core i7/i5/i3
Ports / Buses PCIe; SATA; USB PCIe; SATA; USB
Features Watchdog Timer; Speaker Support Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
Memory Type DDR3; SDRAM DDR3
Unlock Full Specs
to access all available technical data

Similar Products

1.2GHz C6455 DSP and User Programmable FPGA System on Module - MityDSP-6455F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI TMS320C645x DSP
Ports / Buses I2C; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
Qseven, Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M102XL - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details