American Portwell Technology Inc. Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB PCOM-B217VG

Description
Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost
Datasheet
Description
Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB - PCOM-B217VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB
PCOM-B217VG
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB PCOM-B217VG
Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane) Support four SATA ports include two 6Gbps ports and two 3Gbps ports Power sharing technology between CPU and Graphics engine to maximize performance DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost

Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB

Features

  • The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more platform value add
  • Support faster I/O interfaces the six PCI Express lanes (four x1 lanes can be configured to one x4 lane)
  • Support four SATA ports include two 6Gbps ports and two 3Gbps ports
  • Power sharing technology between CPU and Graphics engine to maximize performance
  • DP (Display Port) which is mapping to PEG port to reduce baseboard design and cost
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B217VG
Product Name Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®
Ports / Buses I2C; PCIe; SATA; USB
Features Watchdog Timer; Speaker Support
Memory Type DDR3; SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Production-Ready SOM features TI's Sitara AM57xx 1.5 GHz Dual Cortex-A15 ARM with 750 MHz C66x DSP - MitySOM-AM57 – TI Sitara - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Sitara AM57xx Dual Cortex-A15 ARM
Ports / Buses I2C; SATA; USB; UART
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 - PCOM-B219VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
Ports / Buses PCIe; SATA; USB
View Details