The EKOHEAT 75/3 is a 75 kW induction heating system designed for operation between 2 kHz and 6 kHz, suitable for deep heating, heat treating, and forging preheating of metals. It features a monochrome LCD display, RS485 serial communication, and front-panel programmable control with up to ten ten-step heating profiles. The power unit measures 914 x 848 x 1956 mm (36 x 33 x 77 in) and weighs 313 kg (690 lb). It operates on 360-520 Vac, 3Ø, with a power factor of 0.92 and requires water cooling at a flow rate of 12.9 l/min. The system meets CE and UKCA compliance, EN61010, EN55011 standards, and has IP54, NEMA 12 ingress protection. A separate capacitor cabinet may be mounted up to 30 meters from the power supply.
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 75/3 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 75.00 kW (256 MBH) |