The EASYHEAT 5060 is a 6 kW induction heating system designed for precise, non-contact heating of parts across a frequency range of 150-400 kHz. It features a front-panel programmable controller with four heating profiles, each offering up to five time/power steps, and includes a built-in digital timer ranging from 10 ms to 10,000 seconds. The system is water-cooled, requiring external heat dissipation, and operates from a 3-phase AC line voltage of 370-440 V or 440-520 V. Its dimensions are 432 × 610 × 178 mm (17 × 24 × 7 in), with a unit weight of 28 kg (50 lb). It supports remote serial control via RS485 and is CE and UKCA marked. The system includes a dual-language display suite and requires a heat exchanger or chiller for operation.
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-5060 is a versatile, reliable and efficient heating solution for applications requiring up to 6.0kW of power. EASYHEAT-5060 is frequency-agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-5060 system is a truly versatile heat source for a wide range of process heating applications. Available in bench-top and rack-mount models operating from 3 phase 220V or 370 to 520V, the EASYHEAT-3542 is ideal for heat-treating, soldering, brazing, bonding, curing, shrink fitting, melting metals and more.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 5060 |
| Product Name | EASYHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 6.00 kW (20.47 MBH) |
| Sleeve (Sheath) Material | None |