The EKOHEAT 30/100 is a water-cooled induction heating system designed for high-frequency operation between 50 kHz and 150 kHz, delivering 30 kW of RF terminal power for efficient heating of small parts in applications such as heat treating, brazing, and shrink fitting. It features a monochrome LCD display, RS485 serial communication, and remote control via 0-10V, 4-20mA, or 24V inputs. The system operates on 360-520 Vac, 3-phase input with a power factor of 0.92, and meets CE, UKCA, EN61010, and EN61326-1 compliance standards. It is housed in a NEMA12-rated enclosure measuring 436 x 721 x 762 mm and weighs 73 kg. Cooling water flow is rated at 9.5 l/min, with a maximum inlet pressure of 5.6 bar and maximum water temperature of 35°C.
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 30/100 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 30.00 kW (102 MBH) |