Ambrell Induction Heating Solutions EKOHEAT Induction Heater 100/10

Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT 100/10 is a water-cooled induction heating system rated for 100 kW continuous RF power output at frequencies between 5 and 15 kHz. It operates from a 360-520 Vac, 3-phase AC line with a power factor of 0.92 and requires 116 kVA input. The system includes an LCD front panel with 10 programmable heating profiles, RS485 remote control, and supports up to 30 meters between power supply and workhead. It is CE marked, complies with EN61010 and EN55011, and meets IP54 and NEMA 12 ingress protection standards. Dimensions are 606 x 791 x 1208 mm (WxDxH), with a weight of 159 kg. Water cooling requires a flow rate of 47.5 l/min including the workhead and coil, with maximum input pressure of 5.6 bar and maximum water temperature of 35°C.

Datasheet Summary
Powered by GS/AI

The EKOHEAT 100/10 is a water-cooled induction heating system rated for 100 kW continuous RF power output at frequencies between 5 and 15 kHz. It operates from a 360-520 Vac, 3-phase AC line with a power factor of 0.92 and requires 116 kVA input. The system includes an LCD front panel with 10 programmable heating profiles, RS485 remote control, and supports up to 30 meters between power supply and workhead. It is CE marked, complies with EN61010 and EN55011, and meets IP54 and NEMA 12 ingress protection standards. Dimensions are 606 x 791 x 1208 mm (WxDxH), with a weight of 159 kg. Water cooling requires a flow rate of 47.5 l/min including the workhead and coil, with maximum input pressure of 5.6 bar and maximum water temperature of 35°C.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 100/10 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
100/10
EKOHEAT Induction Heater 100/10
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 100/10
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heater - 10/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details