The EKOHEAT 250/10 is a water-cooled induction heating system rated for 250 kW output power, operating between 5 kHz and 15 kHz, designed for applications such as heat treating steel, preheating for forging, and melting in crucibles. It accepts 360-520 Vac, 3-phase input power with a power factor of 0.92 and requires a total cooling water flow of 76.1 l/min including the workhead and coil. The unit features an LCD front panel with 7-language support, RS485 remote communication, and 0-10V/4-20mA analog inputs for integration. It complies with CE, UKCA, EN61010, and EN55011 standards, and meets IP54 and NEMA 12 ingress protection. Dimensions are 914 x 848 x 1956 mm and weight is 354 kg. The system supports up to 10 programmable heating profiles and includes remote E-Stop capability.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 250/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 250.00 kW (853 MBH) |