Ambrell Induction Heating Solutions EKOHEAT Induction Heater 125/10

Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT 125/10 is a water-cooled induction heating system designed for applications requiring up to 125 kW of power in the 5-15 kHz frequency range, such as heat treating, forging preheating, and metal melting. It operates on 360-520 Vac, 3-phase input with a power factor of 0.92 and includes an LCD front panel with multi-language support, RS485 remote communication, and programmable 10-step heating profiles. The system complies with CE, UKCA, EN61010, and EN55011 standards and has an IP54, NEMA 12 enclosure rating. Dimensions are 914 x 848 x 1956 mm and it weighs 354 kg. Cooling requirements include a flow rate of 50.5 l/min when accounting for workhead and coil losses, with a maximum water inlet pressure of 5.6 bar and inlet temperature limit of 35°C.

Datasheet Summary
Powered by GS/AI

The EKOHEAT 125/10 is a water-cooled induction heating system designed for applications requiring up to 125 kW of power in the 5-15 kHz frequency range, such as heat treating, forging preheating, and metal melting. It operates on 360-520 Vac, 3-phase input with a power factor of 0.92 and includes an LCD front panel with multi-language support, RS485 remote communication, and programmable 10-step heating profiles. The system complies with CE, UKCA, EN61010, and EN55011 standards and has an IP54, NEMA 12 enclosure rating. Dimensions are 914 x 848 x 1956 mm and it weighs 354 kg. Cooling requirements include a flow rate of 50.5 l/min when accounting for workhead and coil losses, with a maximum water inlet pressure of 5.6 bar and inlet temperature limit of 35°C.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 125/10 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
125/10
EKOHEAT Induction Heater 125/10
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 125/10
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 150/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
EKOHEAT Induction Heater - 35/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details