Ambrell Induction Heating Solutions EKOHEAT Induction Heater 125/3

Description
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT 125/3 induction heating system is a water-cooled, 125 kW power supply designed for operation between 2 and 6 kHz, suitable for applications requiring deep heat penetration such as heat treating, forging preheating, and crucible melting. It features a monochrome LCD display, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, and 24V signals. The unit operates on 360-520 Vac, 3Ø input with a power factor of 0.92 and requires a water flow of 23.5 l/m at a pressure differential of 2.8-5.51 bar. It is housed in a cabinet measuring 914 x 848 x 1956 mm and weighs 354 kg. The system meets CE, UKCA, EN61010, and EN55011 standards and has an IP54, NEMA 12 enclosure rating. Maximum ambient temperature is 45 °C. A separate capacitor cabinet may be mounted up to 30 meters from the power unit.

Datasheet Summary
Powered by GS/AI

The EKOHEAT 125/3 induction heating system is a water-cooled, 125 kW power supply designed for operation between 2 and 6 kHz, suitable for applications requiring deep heat penetration such as heat treating, forging preheating, and crucible melting. It features a monochrome LCD display, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, and 24V signals. The unit operates on 360-520 Vac, 3Ø input with a power factor of 0.92 and requires a water flow of 23.5 l/m at a pressure differential of 2.8-5.51 bar. It is housed in a cabinet measuring 914 x 848 x 1956 mm and weighs 354 kg. The system meets CE, UKCA, EN61010, and EN55011 standards and has an IP54, NEMA 12 enclosure rating. Maximum ambient temperature is 45 °C. A separate capacitor cabinet may be mounted up to 30 meters from the power unit.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
125/3
EKOHEAT Induction Heater 125/3
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.

EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 125/3
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
EKOHEAT Induction Heater - 100/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
EASYHEAT Induction Heater - 224 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 2.40 kW (8.19 MBH)
View Details
EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details