The EKOHEAT 500/10 is a water-cooled induction heating system rated for 500 kW continuous power at 5-15 kHz, designed for deep-penetration heating, heat treating, and melting. It features an RS485 serial interface, 0-10V and 4-20mA remote control inputs, and a monochrome LCD panel. The power supply measures 1718 x 848 x 1956 mm and weighs 708 kg. It operates on 360-520 Vac, 3-phase with a 0.92 power factor. Cooling requires 130 l/min flow including the workhead and coil, with a maximum inlet pressure of 5.6 bar and water temperature of 35°C. The unit is CE and UKCA certified, compliant with EN61010 and EN55011, and rated IP54, NEMA 12. A movable workhead allows operation up to 30 m from the power supply.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 500/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 500.00 kW (1706 MBH) |