The EKOHEAT 75/25 is a water-cooled induction heating system designed for applications requiring up to 75 kW of power in the 15 to 40 kHz frequency range. It operates on 360-520 Vac, 3Ø input and maintains a power factor of 0.92. The system features an LCD monochrome display, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, 24V, Modbus, and an E-Stop input. It includes a front panel with 7-language support, ten-step heating profiles, and system diagnostics. The power unit measures 914 x 848 x 1956 mm and weighs 313 kg. It complies with CE, UKCA, EN61010-1, EN55011, EN60519-1:2015, and EN60519-3:2005 standards and is rated IP54, NEMA 12. Cooling requires a flow rate of 12.9 l/min with a maximum water inlet temperature of 35°C and a pressure differential of 2.8-6.0 bar.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 75/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 75.00 kW (256 MBH) |