The EKOHEAT 50/10 is a 50 kW water-cooled induction heating system designed for applications requiring deep heat penetration and precise control in the 5-15 kHz frequency range. It operates on 360-520 Vac, three-phase input with a power factor of 0.92 and includes an LCD monochrome display, RS485 serial communication, and remote control via 0-10V, 4-20mA, and 24V inputs. The system supports up to 10 programmable heating profiles, has an IP54 and NEMA 12 enclosure rating, and is CE and UKCA compliant with EN60519 and EN61326-1 certification. It measures 436 × 721 × 762 mm (17.2 × 28.4 × 30 in) and weighs 75 kg (165 lb). Cooling water flow is 9.5 l/min at a differential pressure of 2.8-5.5 bar, with a maximum input pressure of 5.6 bar and water temperature not exceeding 35 °C.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 50/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 50.00 kW (171 MBH) |