The EKOHEAT 125/25 induction heating system delivers 125 kW of power at frequencies from 15 kHz to 40 kHz, designed for applications such as heat treating, preheating for forging, and crucible heating. It operates from 360-520 Vac, 3Ø, with a power factor of 0.92 and requires water cooling with a flow rate of 23.5 l/m. The power unit measures 914 x 848 x 1956 mm and weighs 354 kg. It features an LCD front panel, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, and Modbus. Compliance includes CE, UKCA, EN61010-1, EN55011, EN60519-1:2015, and EN60519-3:2005, with IP54 and NEMA 12 ingress protection. The system accommodates a workhead up to 30 meters from the power supply and allows up to 10 programmable heating profiles.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 125/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 125.00 kW (426 MBH) |