The EKOHEAT 65/100 is a water-cooled induction heating system operating at 50-150 kHz with 65 kW RF output power. It accepts 360-520 Vac, 3-phase input and has a power factor of 0.92, requiring 160 A line protection. The system includes an LCD display, RS485 serial communication, and a 0.01-10,000 second process timer. It complies with CE, UKCA, EN60519, and EN61326-1 standards and meets NEMA 12 ingress protection. Dimensions are 914 x 848 x 1956 mm (36 x 33 x 77 in), with a weight of 286 kg (630 lb). Cooling water flow is 19 l/min (5.0 g/m), with maximum input pressure of 5.6 bar (80 lb/in²) and water temperature limit of 35 °C (95 °F). Remote control is supported via 0-10 V, 4-20 mA, RS485, and 24 V inputs. A front panel offers 7-language display and 10 programmable heating profiles.
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 65/100 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 65.00 kW (222 MBH) |