Ambrell Induction Heating Solutions EKOHEAT Induction Heater 35/10

Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT 35/10 is a water-cooled induction heating system designed for power levels up to 35 kW, operating in the 5-15 kHz frequency range. It accepts 360-520 Vac, 3-phase input and has a power factor of 0.92. The system features an LCD monochrome display, RS485 serial communication, and a process timer ranging from 0.01 to 10,000 seconds. It is CE and UKCA compliant, meets EN60519 and EN61326-1 standards, and is rated IP54 and NEMA 12 for environmental protection. The unit weighs 75 kg and has dimensions of 436 x 721 x 762 mm. Cooling water flow is 9.5 l/min with a differential pressure of 2.8-5.5 bar and a maximum input pressure of 5.6 bar. The maximum ambient operating temperature is 45 °C.

Datasheet Summary
Powered by GS/AI

The EKOHEAT 35/10 is a water-cooled induction heating system designed for power levels up to 35 kW, operating in the 5-15 kHz frequency range. It accepts 360-520 Vac, 3-phase input and has a power factor of 0.92. The system features an LCD monochrome display, RS485 serial communication, and a process timer ranging from 0.01 to 10,000 seconds. It is CE and UKCA compliant, meets EN60519 and EN61326-1 standards, and is rated IP54 and NEMA 12 for environmental protection. The unit weighs 75 kg and has dimensions of 436 x 721 x 762 mm. Cooling water flow is 9.5 l/min with a differential pressure of 2.8-5.5 bar and a maximum input pressure of 5.6 bar. The maximum ambient operating temperature is 45 °C.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 35/10 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
35/10
EKOHEAT Induction Heater 35/10
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 35/10
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details