Ambrell Induction Heating Solutions EKOHEAT Induction Heater 250/3

Description
EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat treating of steels, preheating for forging of steel, aluminum, copper or brass and melting in crucibles. EKOHEAT technology improves return on investment by reducing your energy usage compared to gas-fired and resistive heating techniques. Flameless, non-contact induction heating minimizes energy waste by focusing energy only on the part and zone to be heated. With very efficient power conversion and a power factor greater than 0.9, utility demand charges are reduced, lowering monthly energy bills. EKOHEAT VPA systems are designed on a host/client principle so you can add additional power should your process require it in the future. A separate cabinet houses the resonating capacitor bank, available in several different sizes to meet customer-specific applications. This work head may be placed up to 30 meters from the power supply. The 2 to 6 kHz systems have additional reserve current capability for heating steels through curie. Alternatively, the resonating capacitor may be mounted in an extra bay to locate it with the power supply. The EKOHEAT 75 kW through 250 kW systems are water-cooled, requiring connection to a heat exchanger or other means of dissipating heat.
Request a Quote Datasheet
Description
EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat treating of steels, preheating for forging of steel, aluminum, copper or brass and melting in crucibles. EKOHEAT technology improves return on investment by reducing your energy usage compared to gas-fired and resistive heating techniques. Flameless, non-contact induction heating minimizes energy waste by focusing energy only on the part and zone to be heated. With very efficient power conversion and a power factor greater than 0.9, utility demand charges are reduced, lowering monthly energy bills. EKOHEAT VPA systems are designed on a host/client principle so you can add additional power should your process require it in the future. A separate cabinet houses the resonating capacitor bank, available in several different sizes to meet customer-specific applications. This work head may be placed up to 30 meters from the power supply. The 2 to 6 kHz systems have additional reserve current capability for heating steels through curie. Alternatively, the resonating capacitor may be mounted in an extra bay to locate it with the power supply. The EKOHEAT 75 kW through 250 kW systems are water-cooled, requiring connection to a heat exchanger or other means of dissipating heat.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
250/3
EKOHEAT Induction Heater 250/3
EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat treating of steels, preheating for forging of steel, aluminum, copper or brass and melting in crucibles. EKOHEAT technology improves return on investment by reducing your energy usage compared to gas-fired and resistive heating techniques. Flameless, non-contact induction heating minimizes energy waste by focusing energy only on the part and zone to be heated. With very efficient power conversion and a power factor greater than 0.9, utility demand charges are reduced, lowering monthly energy bills. EKOHEAT VPA systems are designed on a host/client principle so you can add additional power should your process require it in the future. A separate cabinet houses the resonating capacitor bank, available in several different sizes to meet customer-specific applications. This work head may be placed up to 30 meters from the power supply. The 2 to 6 kHz systems have additional reserve current capability for heating steels through curie. Alternatively, the resonating capacitor may be mounted in an extra bay to locate it with the power supply. The EKOHEAT 75 kW through 250 kW systems are water-cooled, requiring connection to a heat exchanger or other means of dissipating heat.

EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat treating of steels, preheating for forging of steel, aluminum, copper or brass and melting in crucibles. EKOHEAT technology improves return on investment by reducing your energy usage compared to gas-fired and resistive heating techniques. Flameless, non-contact induction heating minimizes energy waste by focusing energy only on the part and zone to be heated. With very efficient power conversion and a power factor greater than 0.9, utility demand charges are reduced, lowering monthly energy bills. EKOHEAT VPA systems are designed on a host/client principle so you can add additional power should your process require it in the future. A separate cabinet houses the resonating capacitor bank, available in several different sizes to meet customer-specific applications. This work head may be placed up to 30 meters from the power supply. The 2 to 6 kHz systems have additional reserve current capability for heating steels through curie. Alternatively, the resonating capacitor may be mounted in an extra bay to locate it with the power supply. The EKOHEAT 75 kW through 250 kW systems are water-cooled, requiring connection to a heat exchanger or other means of dissipating heat.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 250/3
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 375/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
EKOHEAT Induction Heater - 30/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details