The EKOHEAT 300/3 is a water-cooled induction heating system delivering 300 kW continuous RF power at 2-6 kHz. It operates on 360-520 Vac, 3Ø with a power factor of 0.92 and requires 300 A AC line protection. The power unit measures 1718 x 848 x 1956 mm and weighs 404 kg. Cooling flow is 44.7 L/min at a pressure differential of 2.8-5.6 bar and maximum inlet pressure of 5.6 bar. It features an LCD front panel, RS485 serial interface, and supporting remote control via 0-10 V, 4-20 mA, and 24 V inputs. Compliance includes CE, UKCA, EN61010, and EN55011, with IP54 and NEMA 12 enclosure ratings. Maximum ambient operating temperature is 45 °C.
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 300/3 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 300.00 kW (1024 MBH) |