The EKOHEAT 150/3 induction heating system is a water-cooled, 150 kW power unit designed for operation between 2 kHz and 6 kHz, suitable for applications requiring deep heat penetration such as heat treating, preheating for forging, and metal melting. It accepts 360-520 Vac, 3-phase input, operates with a power factor of 0.92, and includes an LCD front panel with 7-language support, RS485 serial communication, and remote control via 0-10V, 4-20mA, or 24V signals. The system is enclosed in a cabinet measuring 914 x 848 x 1956 mm (36 x 33 x 77 in) and weighs 354 kg (780 lb). It features IP54/NEMA 12 ingress protection and is CE and UKCA compliant with EN61010 and EN55011 certification. Required water cooling flow is 23.5 l/min (6.2 gpm), with a maximum input pressure of 5.6 bar (80 psi) and maximum water temperature of 35 °C (95 °F).
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 150/3 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 150.00 kW (512 MBH) |