The EKOHEAT VPA 300/25 is a water-cooled induction heating system designed for continuous power output of 300 kW at frequencies between 15 and 40 kHz, suitable for applications such as heat treating, forging preheating, and crucible melting. It operates from 360-520 Vac, 3-phase input with a power factor of 0.92, and includes an LCD front panel for system configuration and diagnostics. The system supports remote control via RS485, 0-10V, 4-20mA, and 24V signals, with a maximum workhead-to-power-su
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 300/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 300.00 kW (1024 MBH) |