The EKOHEAT 50/25 is a water-cooled induction heating system rated for 50 kW continuous RF output power in the 15-40 kHz range, designed for applications such as heat treating, preheating for forging, and crucible melting. It operates from 360-520 VAC, 3Ø, with a power factor of 0.92 and requires an AC line protection of 100 A. The system features an LCD monochrome display, RS485 serial communication, and an IP54 ingress protection rating. It is CE and UKCA marked and complies with EN61010 and EN55011. Dimensions are 432 x 711 x 762 mm and it weighs 88 kg. Cooling water flow is specified at 9.5 l/min with a maximum input pressure of 5.6 bar and a maximum water temperature of 35 °C.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 50/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 50.00 kW (171 MBH) |