The EKOHEAT 90/100 induction heating system delivers 90 kW RF terminal power at frequencies between 50 kHz and 150 kHz, designed for high-speed heating of small parts in applications such as surface hardening, brazing, and shrink fitting. It operates on 360-520 Vac, 3-phase input with a power factor of 0.92 and requires water cooling at a flow rate of 28.4 l/m. The unit features an LCD monochrome display, RS485 serial communication, a programmable process timer up to 10,000 seconds, and supports remote control via 0-10 V, 4-20 mA, and 24 V inputs. It is housed in a NEMA 12 enclosure, measures 914 x 848 x 1956 mm (36 x 33 x 77 in), and weighs 316 kg (695 lb). The system is CE and UKCA compliant, meets EN60519 and EN61326-1 standards, and operates in ambient temperatures up to 45 °C.
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 90/100 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 90.00 kW (307 MBH) |