The EKOHEAT 300/10 is a water-cooled induction heating system rated for 300 kW continuous power at 5-15 kHz, designed for heat treating, preheating, and crucible melting. It operates on 360-520 Vac, 3-phase with a power factor of 0.92 and features RS485 remote control, a programmable timer (0.01-10,000 sec), and 10-step heating profiles. The power unit measures 1718 x 848 x 1956 mm and weighs 667 kg. A separate capacitor bank allows placement of the workhead up to 30 meters away. Required water flow for the power supply is 36.3 l/min, with a maximum inlet pressure of 5.6 bar and water temperature limit of 35 °C. It is CE and UKCA compliant, meets EN61010 and EN55011 standards, and has an IP54, NEMA 12 enclosure.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 300/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 300.00 kW (1024 MBH) |