The EKOHEAT VPA induction heating system model 375/25 is a water-cooled, 375 kW system operating at 15-40 kHz for applications such as heat treating and forging preheating. It accepts 360-520 Vac, 3Ø input with a power factor of 0.92 and requires 435 kVA. The system includes an RS485 port, remote control inputs, and a front panel with LCD display. The workhead may be placed up to 30 meters from the power supply. Cooling requires 47 l/min for the unit and 104 l/min including the workhead and coil. Power unit dimensions are 1718 x 848 x 1956 mm and weight is 708 kg. It complies with CE, UKCA, EN61010, and EN55011 with IP54 and NEMA 12 rating. Maximum ambient temperature is 45 °C.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 375/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 375.00 kW (1279 MBH) |