The EKOHEAT 225/100 is a water-cooled induction heating system designed for high-speed heating of smaller parts at frequencies between 50 kHz and 150 kHz, suitable for applications such as heat treating, brazing, and shrink fitting. It delivers 225 kW RF terminal power with an AC line power of 265 kVA and a power factor of 0.92, operating on 360-520 Vac, 3-phase input. The unit features an LCD monochrome display, RS485 serial communication, a programmable process timer of 0.01 to 10,000 seconds, and supports up to ten heating profiles. It complies with CE, UKCA, EN 60519, and EN 61326-1 standards and meets NEMA 12 ingress protection. The system measures 1800 x 852 x 1975 mm (71 x 33 x 78 in) and weighs 430 kg (945 lb), with a required cooling water flow of 50 l/min (13.25 g/m) at a pressure differential of 2.8-5.6 bar. Maximum ambient temperature is 45°C.
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 225/100 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 225.00 kW (768 MBH) |