Ambrell Induction Heating Solutions EKOHEAT Induction Heater 200/3

Description
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater model 200/3 from Ambrell Induction Heating Solutions offers a continuous RF terminal power of 200 kW and operates within a frequency range of 2 kHz to 6 kHz. This system is designed for efficient heating of larger parts and complex geometries, making it suitable for applications such as heat treating, preheating for forging, and melting metals like steel, aluminum, copper, and brass. The unit features a user-friendly front panel for easy operation and configuration, allowing for the setup of up to ten heating profiles. It supports remote operation through various communication protocols, including RS485, and can be integrated into automated production lines. The EKOHEAT system is water-cooled and requires connection to a heat exchanger for effective thermal management. With a power factor greater than 0.9, the EKOHEAT 200/3 is designed to minimize energy waste and reduce utility costs compared to traditional heating methods. The system is compliant with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various environments. The maximum ambient temperature for operation is 45¬8C (115¬8F), and the unit can be placed up to 30 meters from the power supply, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater model 200/3 from Ambrell Induction Heating Solutions offers a continuous RF terminal power of 200 kW and operates within a frequency range of 2 kHz to 6 kHz. This system is designed for efficient heating of larger parts and complex geometries, making it suitable for applications such as heat treating, preheating for forging, and melting metals like steel, aluminum, copper, and brass. The unit features a user-friendly front panel for easy operation and configuration, allowing for the setup of up to ten heating profiles. It supports remote operation through various communication protocols, including RS485, and can be integrated into automated production lines. The EKOHEAT system is water-cooled and requires connection to a heat exchanger for effective thermal management. With a power factor greater than 0.9, the EKOHEAT 200/3 is designed to minimize energy waste and reduce utility costs compared to traditional heating methods. The system is compliant with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various environments. The maximum ambient temperature for operation is 45¬8C (115¬8F), and the unit can be placed up to 30 meters from the power supply, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
200/3
EKOHEAT Induction Heater 200/3
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.

EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 200/3
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details