Ambrell Induction Heating Solutions EASYHEAT Induction Heater 7590

Description
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-7590 is a versatile, reliable and efficient heating solution for applications requiring up to 9.0kW of power. EASYHEAT-7590 is frequency-agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-7590 system is a truly versatile heat source for a wide range of process heating applications. Available in bench-top and rack-mount models operating from 3 phase 220V or 370 to 520V, the EASYHEAT-3542 is ideal for heat-treating, soldering, brazing, bonding, curing, shrink fitting, melting metals and more.
Request a Quote
Description
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-7590 is a versatile, reliable and efficient heating solution for applications requiring up to 9.0kW of power. EASYHEAT-7590 is frequency-agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-7590 system is a truly versatile heat source for a wide range of process heating applications. Available in bench-top and rack-mount models operating from 3 phase 220V or 370 to 520V, the EASYHEAT-3542 is ideal for heat-treating, soldering, brazing, bonding, curing, shrink fitting, melting metals and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EASYHEAT-7590 induction heater from Ambrell Induction Heating Solutions is designed for efficient heating applications requiring up to 9.0 kW of power. It operates over a frequency range of 150 to 400 kHz, allowing for precise power control with a resolution of 50 W. The system features a movable workhead that can be positioned up to 3 meters from the power supply, making it suitable for various geometries and compositions. This model includes a built-in programmable digital timer and supports up to four heating profiles, each with five programmable steps. The front panel LCD provides real-time monitoring of frequency, power, set-point, and timer functions. The EASYHEAT-7590 is a water-cooled system, necessitating connection to a heat exchanger for effective heat dissipation. It is compliant with CE and UKCA standards and is available in both bench-top and rack-mount configurations, operating on three-phase power supplies ranging from 220V to 520V.

Datasheet Summary
Powered by GS/AI

The EASYHEAT-7590 induction heater from Ambrell Induction Heating Solutions is designed for efficient heating applications requiring up to 9.0 kW of power. It operates over a frequency range of 150 to 400 kHz, allowing for precise power control with a resolution of 50 W. The system features a movable workhead that can be positioned up to 3 meters from the power supply, making it suitable for various geometries and compositions. This model includes a built-in programmable digital timer and supports up to four heating profiles, each with five programmable steps. The front panel LCD provides real-time monitoring of frequency, power, set-point, and timer functions. The EASYHEAT-7590 is a water-cooled system, necessitating connection to a heat exchanger for effective heat dissipation. It is compliant with CE and UKCA standards and is available in both bench-top and rack-mount configurations, operating on three-phase power supplies ranging from 220V to 520V.

Suppliers

Company
Product
Description
Supplier Links
EASYHEAT Induction Heater - 7590 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EASYHEAT Induction Heater
7590
EASYHEAT Induction Heater 7590
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-7590 is a versatile, reliable and efficient heating solution for applications requiring up to 9.0kW of power. EASYHEAT-7590 is frequency-agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-7590 system is a truly versatile heat source for a wide range of process heating applications. Available in bench-top and rack-mount models operating from 3 phase 220V or 370 to 520V, the EASYHEAT-3542 is ideal for heat-treating, soldering, brazing, bonding, curing, shrink fitting, melting metals and more.

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-7590 is a versatile, reliable and efficient heating solution for applications requiring up to 9.0kW of power. EASYHEAT-7590 is frequency-agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-7590 system is a truly versatile heat source for a wide range of process heating applications. Available in bench-top and rack-mount models operating from 3 phase 220V or 370 to 520V, the EASYHEAT-3542 is ideal for heat-treating, soldering, brazing, bonding, curing, shrink fitting, melting metals and more.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 7590
Product Name EASYHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 9.00 kW (30.71 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details