Ambrell Induction Heating Solutions EKOHEAT Induction Heater 20/25

Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Description
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 20/25, operates within a frequency range of 15 kHz to 40 kHz and delivers a continuous RF terminal power of 20 kW. It is designed for efficient heating of larger parts and various geometries, making it suitable for applications such as heat treating, preheating for forging, and melting in crucibles. The system features a versatile power control system that allows for rapid tuning and precise heating, with power control resolution of 0.2%.

The unit is equipped with a user-friendly front panel for easy operation and configuration, supporting up to ten programmable heating profiles. It includes remote control capabilities via RS485 serial communication and accepts international AC line voltages ranging from 360 to 520 Vac. The EKOHEAT 20/25 is a water-cooled system, requiring connection to a heat exchanger, and is designed for efficient cooling water use, which can help lower operating costs.

With a power factor greater than 0.9, the system is energy efficient, potentially reducing utility demand charges. The unit complies with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various environments.

Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 20/25, operates within a frequency range of 15 kHz to 40 kHz and delivers a continuous RF terminal power of 20 kW. It is designed for efficient heating of larger parts and various geometries, making it suitable for applications such as heat treating, preheating for forging, and melting in crucibles. The system features a versatile power control system that allows for rapid tuning and precise heating, with power control resolution of 0.2%.

The unit is equipped with a user-friendly front panel for easy operation and configuration, supporting up to ten programmable heating profiles. It includes remote control capabilities via RS485 serial communication and accepts international AC line voltages ranging from 360 to 520 Vac. The EKOHEAT 20/25 is a water-cooled system, requiring connection to a heat exchanger, and is designed for efficient cooling water use, which can help lower operating costs.

With a power factor greater than 0.9, the system is energy efficient, potentially reducing utility demand charges. The unit complies with CE and UKCA standards and has an ingress protection rating of IP54, ensuring durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
20/25
EKOHEAT Induction Heater 20/25
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 20/25
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 225/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 225.00 kW (768 MBH)
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details