The EKOHEAT 150/10 induction heating system is a water-cooled, 150 kW industrial heater operating from 5 to 15 kHz, designed for deep heat penetration in applications such as steel heat treating, forging preheating, and crucible melting. It accepts 360-520 Vac, 3-phase input with a power factor of 0.92 and requires a cooling flow of 64.1 l/m including the workhead and coil. The system features an LCD front panel with 7-language support, RS485 remote communication, and a process timer from 0.01 to 10,000 seconds. It complies with CE, UKCA, EN61010, and EN55011 standards and meets IP54 and NEMA 12 ingress protection. The power unit measures 914 x 848 x 1956 mm and weighs 354 kg.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 150/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 150.00 kW (512 MBH) |