Ambrell Induction Heating Solutions EKOHEAT Induction Heater 45/100

Description
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
Request a Quote
Description
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 45/100, offers a continuous RF terminal power of 45 kW and operates within a frequency range of 50 to 150 kHz. This system is designed for efficient heating of smaller parts, making it suitable for applications such as heat treating, shallow case depth hardening, and various metal heating processes including brazing and shrink fitting.

The unit features a versatile power control system that allows for rapid tuning and precise heating, with a power control resolution of 0.2%. It supports remote operation through multiple input options, including 0-10V and RS485 serial communication, facilitating integration into automated production lines. The EKOHEAT system is water-cooled, requiring connection to a heat exchanger, and is designed to minimize energy waste through flameless, non-contact induction heating.

With a power factor greater than 0.9 and efficient cooling water usage, the EKOHEAT 45/100 aims to reduce utility demand charges and operating costs. The system includes user-friendly front panel controls, supports multiple heating profiles, and provides system diagnostics, making it suitable for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The EKOHEAT Induction Heater, part number 45/100, offers a continuous RF terminal power of 45 kW and operates within a frequency range of 50 to 150 kHz. This system is designed for efficient heating of smaller parts, making it suitable for applications such as heat treating, shallow case depth hardening, and various metal heating processes including brazing and shrink fitting.

The unit features a versatile power control system that allows for rapid tuning and precise heating, with a power control resolution of 0.2%. It supports remote operation through multiple input options, including 0-10V and RS485 serial communication, facilitating integration into automated production lines. The EKOHEAT system is water-cooled, requiring connection to a heat exchanger, and is designed to minimize energy waste through flameless, non-contact induction heating.

With a power factor greater than 0.9 and efficient cooling water usage, the EKOHEAT 45/100 aims to reduce utility demand charges and operating costs. The system includes user-friendly front panel controls, supports multiple heating profiles, and provides system diagnostics, making it suitable for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Rochester, NY, USA
EKOHEAT Induction Heater
45/100
EKOHEAT Induction Heater 45/100
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case depth hardening, and heating of steel, aluminum, copper or brass for brazing, shrink fitting, curing, forming and melting.

Supplier's Site Datasheet

Technical Specifications

  Ambrell Induction Heating Solutions
Product Category Electric Heaters
Product Number 45/100
Product Name EKOHEAT Induction Heater
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
EKOHEAT Induction Heater - 35/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
EKOHEAT Induction Heater - 125/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details