Altech Corp. Nickel-Plated Brass PG-Metric Thread Adapter 6604706

Description
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with metric external thread and PG internal thread, featuring a hexagon for tool engagement. The part has an external thread size of M32 x 1.5, internal PG thread for size 13.5, complete length of 12.5 mm, and hexagon size of 34 mm. It is designed for sealing and strain relief in industrial applications where compliance with DIN46320 is required.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with metric external thread and PG internal thread, featuring a hexagon for tool engagement. The part has an external thread size of M32 x 1.5, internal PG thread for size 13.5, complete length of 12.5 mm, and hexagon size of 34 mm. It is designed for sealing and strain relief in industrial applications where compliance with DIN46320 is required.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG-Metric Thread Adapter - 6604706 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG-Metric Thread Adapter
6604706
Nickel-Plated Brass PG-Metric Thread Adapter 6604706
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Nitril O-ring
  • Metric External Thread
  • PG Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6604706
Product Name Nickel-Plated Brass PG-Metric Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Enlarger - 7004305 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102413 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Reducers - 6102204 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details