Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102204

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with external PG36 and internal PG29 threads, hexagon body, 50 mm external thread length, 8 mm internal thread length, and 11 mm complete length.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with external PG36 and internal PG29 threads, hexagon body, 50 mm external thread length, 8 mm internal thread length, and 11 mm complete length.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102204 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102204
Nickel-Plated Brass PG Thread Reducers 6102204
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102204
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Enlarger - 6200332 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200079 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604829 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Reducers - 7008524 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details