Altech Corp. Nickel-Plated Brass PG Thread Plugs 6700511

Description
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot
Request a Quote
Description
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread plugs with a nitril O-ring, round shape, and slot design for sealing and strain relief. The part has an external thread diameter of 20 mm, a thread length of 6 mm, and a total length of 9 mm. It operates within a temperature range of -30°C to 120°C (-22°F to 248°F) and meets IP68 sealing obligations when used with an additional sealing ring. Standard packaging is 50 units per pack.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread plugs with a nitril O-ring, round shape, and slot design for sealing and strain relief. The part has an external thread diameter of 20 mm, a thread length of 6 mm, and a total length of 9 mm. It operates within a temperature range of -30°C to 120°C (-22°F to 248°F) and meets IP68 sealing obligations when used with an additional sealing ring. Standard packaging is 50 units per pack.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Plugs
6700511
Nickel-Plated Brass PG Thread Plugs 6700511
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot

Features:

  • Nickle-Plated Brass
  • Nitril O-Ring
  • PG External Thread
  • Round with Slot
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6700511
Product Name Nickel-Plated Brass PG Thread Plugs
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Reducers - 6102400 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Reducers - 7008520 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402100 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400411 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details