Altech Corp. Polyamide Metric Thread Enlarger 7004305

Description
Features: Polyamide Glass Fiber Reinforced PG External Thread PG Internal Thread
Request a Quote
Description
Features: Polyamide Glass Fiber Reinforced PG External Thread PG Internal Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7004305 is a polyamide glass fiber reinforced metric thread enlarger with an internal M40x1.5 thread and external M50x1.5 thread, 55 mm external thread length, 12 mm internal thread length, and 28 mm complete length. It operates within a temperature range of -30 to 100°C.

Datasheet Summary
Powered by GS/AI

The 7004305 is a polyamide glass fiber reinforced metric thread enlarger with an internal M40x1.5 thread and external M50x1.5 thread, 55 mm external thread length, 12 mm internal thread length, and 28 mm complete length. It operates within a temperature range of -30 to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Enlarger - 7004305 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Enlarger
7004305
Polyamide Metric Thread Enlarger 7004305
Features: Polyamide Glass Fiber Reinforced PG External Thread PG Internal Thread

Features:

  • Polyamide Glass Fiber Reinforced
  • PG External Thread
  • PG Internal Thread
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7004305
Product Name Polyamide Metric Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric-NPT Thread Adapter - 6402326 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102419 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400404 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604816 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details